The SB82558-SL2LX is an integrated network interface controller (NIC) from Intel. It is designed to provide Ethernet connectivity for embedded systems and various network applications. This controller offers robust performance and a range of features for reliable network communication.
Applications
- Embedded systems requiring Ethernet connectivity
- Industrial automation equipment
- Network appliances
- Thin clients
- Point-of-sale (POS) systems
- Security and surveillance devices
Features
- 10/100 Mbps Ethernet support
- Integrated MAC and PHY
- PCI interface
- Wake-on-LAN (WOL) support
- IEEE 802.3 compliant
- Full-duplex operation
- Supports various operating systems
Benefits
- Provides reliable Ethernet connectivity
- Simplifies system design with integrated MAC and PHY
- Easy integration with PCI-based systems
- Reduces power consumption with Wake-on-LAN support
- Ensures compatibility with standard Ethernet networks
- Enables high-speed data transfer with full-duplex operation
- Compatible with a wide range of operating systems
Additional Details
The SB82558-SL2LX operates at both 10 Mbps and 100 Mbps Ethernet speeds. It integrates both the Media Access Controller (MAC) and the Physical Layer (PHY) components, reducing the overall system cost and complexity. The PCI interface allows for seamless integration with standard PC architectures. The Wake-on-LAN (WOL) feature enables remote system wake-up, minimizing power consumption. The controller is fully compliant with the IEEE 802.3 Ethernet standard, ensuring interoperability with other network devices. Full-duplex operation allows for simultaneous transmission and reception of data, maximizing network throughput. The controller is supported by various operating systems, including Windows, Linux, and embedded operating systems. It is typically packaged in a PQFP (Plastic Quad Flat Pack) or similar surface-mount package. The operating temperature range is usually between 0°C and 70°C.