EN
  • EN
  • DE

SB82437VX

Part No SB82437VX
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 313708-SB82437VX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB82437VX CAD Model

Description

The Intel SB82437VX is a component of the Intel 430VX chipset, also known as the Triton II chipset. It is designed for use with Intel Pentium processors. As a chipset component, the SB82437VX serves as the PCI bridge and memory controller, facilitating communication between the CPU, memory, and PCI devices. The 430VX chipset was a popular choice for mid-range and high-end PCs during its time, offering a balance of performance and cost.

Applications:

  • Desktop PCs based on the Intel Pentium processor.
  • Gaming PCs requiring enhanced graphics and memory performance.
  • Workstations used for tasks like graphic design and software development.

Features:

  • PCI Bridge: Provides a high-speed interface between the CPU and PCI devices.
  • Memory Controller: Manages memory access and timing.
  • Support for EDO RAM: Enhanced Data Out RAM support for improved memory performance.
  • Support for Pipeline Burst Cache: Improves cache performance.

Benefits:

  • Increased system performance compared to previous chipsets.
  • Improved memory performance with EDO RAM support.
  • Enhanced graphics performance for gaming and other demanding applications.
  • More stable and reliable system operation.

Additional Details:

The SB82437VX is a key component of the Intel 430VX chipset, providing a crucial link between the CPU, memory, and PCI bus. It supported EDO RAM, which offered faster memory access times compared to traditional DRAM. The chipset also included support for pipeline burst cache, which further improved performance. The 430VX chipset was a popular choice for PC manufacturers due to its balance of features and cost. It helped to popularize EDO RAM and pipeline burst cache, contributing to faster and more responsive systems. While later chipsets offered even greater performance and features, the 430VX played a significant role in the evolution of PC architecture. Its robust design and enhanced features made it a popular choice for both home and business users.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4045 $64.0450
22+ $5.2553 $115.6166
35+ $5.0912 $178.1920
47+ $4.9272 $231.5784
61+ $4.7632 $290.5552
82+ $4.2700 $350.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess