EN
  • EN
  • DE

MD8214/B

Part No MD8214/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013234-MD8214/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8214/B CAD Model

Description

The MD8214/B is a Programmable Interrupt Controller (PIC) manufactured by Intel. This chip is designed to manage interrupt requests from multiple peripheral devices within a microcomputer system. It prioritizes these requests and signals the central processing unit (CPU) to handle them efficiently, improving system responsiveness and overall performance. It is an essential component in systems where real-time event handling is critical.

Applications

  • Personal Computers (PCs): Used in older PC architectures to manage interrupt requests from devices such as keyboards, mice, and disk controllers.
  • Industrial Control Systems: Manages interrupts from sensors, actuators, and other devices in industrial automation applications.
  • Embedded Systems: Prioritizes and handles interrupts from various peripherals in embedded systems.
  • Data Acquisition Systems: Processes interrupt signals from data acquisition hardware, enabling real-time data capture and analysis.
  • Instrumentation: Used in various types of instrumentation to handle interrupts from sensors and measurement devices.

Features

  • Programmable Interrupt Modes: Supports various interrupt modes, allowing for flexible configuration based on system requirements.
  • Priority Resolution: Prioritizes interrupt requests from multiple sources, ensuring that the most important events are handled first.
  • Interrupt Masking: Allows specific interrupt requests to be masked, preventing them from interrupting the CPU.
  • Cascadable: Can be cascaded with other interrupt controllers to handle a larger number of interrupt sources.
  • TTL Compatibility: Compatible with standard TTL logic levels, simplifying interfacing with other components.

Benefits

  • Improved System Responsiveness: Efficiently manages interrupt requests, allowing the CPU to respond quickly to critical events.
  • Enhanced System Performance: Optimizes interrupt handling, reducing overhead and improving overall system performance.
  • Flexible Configuration: Programmable interrupt modes allow for customization to specific application requirements.
  • Expanded Interrupt Handling: Cascadable design enables handling of a larger number of interrupt sources.
  • Simplified System Design: TTL compatibility simplifies interfacing with other system components.

Additional Details

The MD8214/B typically requires external components for proper operation, including resistors and capacitors. It operates on a single 5V power supply. The device is commonly used in systems based on Intel's 8080 and 8086 microprocessors. This interrupt controller is a crucial element in systems where efficient and prioritized interrupt handling is essential.

You May Also Be Interested in

SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Meled
Lowest to $0.1113
Meled
Lowest to $0.1172
Meled
Lowest to $0.1103
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess