EN
  • EN
  • DE

SB80486SX-33

Part No SB80486SX-33
Manufacturer Intel
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091303-SB80486SX-33
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB80486SX-33 CAD Model

Description

The SB80486SX-33 is an Intel 80486SX microprocessor operating at 33 MHz. This processor was a popular choice for desktop computers in the early to mid-1990s, offering a balance of performance and cost-effectiveness. The SX version lacked the built-in floating-point unit (FPU) found in the DX version, making it more affordable for general-purpose computing tasks.

Applications

  • Desktop Computers: Used in entry-level and mid-range desktop PCs for home and office use.
  • Embedded Systems: Found in some industrial control systems and embedded applications.
  • Early Laptop Computers: Employed in portable computers requiring low power consumption.
  • Point-of-Sale (POS) Systems: Used in retail environments for managing transactions.
  • Instrumentation: Utilized in various measurement and control instruments.

Features

  • 33 MHz Clock Speed: Provides a reasonable level of performance for its time.
  • 32-bit Architecture: Supports 32-bit data processing for enhanced performance.
  • 1 KB Internal Cache: Improves performance by storing frequently accessed data.
  • Lacks Integrated FPU: Reduces cost and power consumption compared to the DX version.
  • Compatible with Intel's x86 Instruction Set: Supports a wide range of software applications.

Benefits

  • Cost-Effective Solution: Provides a good balance of performance and price for budget-conscious users.
  • Wide Software Compatibility: Supports a vast library of x86-based software applications.
  • Suitable for General-Purpose Computing: Adequately handles tasks like word processing, spreadsheets, and web browsing.
  • Reduced Power Consumption: Ideal for portable devices and energy-efficient systems.
  • Established Ecosystem: Benefits from a mature ecosystem of support, documentation, and peripherals.

Additional Details

The SB80486SX-33 processor utilizes a 168-pin PGA (Pin Grid Array) package. It supports up to 4 GB of RAM and is typically paired with a chipset that manages memory, peripherals, and other system functions. While the SX version lacks an FPU, it can still perform floating-point calculations using software emulation. This processor played a significant role in the evolution of personal computing, bridging the gap between the older 80386 processors and the more advanced Pentium family. It's a piece of computing history representing a significant advancement in microprocessor technology.

You May Also Be Interested in

Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Lowest to $12.5133
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess