EN
  • EN
  • DE

S83C196KB

Part No S83C196KB
Manufacturer Intel
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090593-S83C196KB
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S83C196KB CAD Model

Description

The S83C196KB is a microcontroller from Intel, part of the MCS-96 family. It is a 16-bit microcontroller designed for embedded control applications requiring high performance and integration. This microcontroller integrates various peripherals, including timers, PWM outputs, and serial communication interfaces, making it suitable for a wide range of control-oriented tasks.

Applications

  • Industrial control systems
  • Automotive control
  • Robotics
  • Motor control
  • Process control
  • Embedded systems in appliances

Features

  • 16-bit CPU: Offers high-performance processing capabilities for demanding control applications.
  • On-chip RAM: Provides memory for data storage and program execution.
  • On-chip ROM/EPROM: Stores the program code, eliminating the need for external memory in some applications.
  • PWM outputs: Allows for precise control of motor speed, lighting, and other analog functions.
  • Timers: Provides accurate timing and counting capabilities for event scheduling and control.
  • Serial communication interfaces: Supports communication with other devices using protocols like UART and SPI.
  • Interrupt controller: Enables efficient handling of asynchronous events.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals to digital data for processing.

Benefits

  • High performance: The 16-bit CPU enables efficient execution of complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying the system design and reducing cost.
  • Flexibility: The various peripherals and interfaces make it suitable for a wide range of applications.
  • Real-time control: The timers and interrupt controller enable precise and responsive control of external devices.
  • Reduced development time: The integrated development environment and debugging tools simplify the software development process.

Additional Details

The S83C196KB microcontroller typically operates with a clock frequency in the MHz range, providing sufficient processing power for real-time control applications. It is often packaged in a through-hole or surface-mount package, depending on the specific variant. The power consumption is relatively low, making it suitable for battery-powered applications. Refer to the Intel datasheet for detailed electrical characteristics, pinout information, and programming guidelines.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1964
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess