EN
  • EN
  • DE

S80C31-1

Part No S80C31-1
Manufacturer Intel
Catalog OEM Parts ( S )
Description S80C31-1 Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090449-S80C31-1
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80C31-1 CAD Model

Description

The S80C31-1 is a widely used 8-bit microcontroller from Intel, belonging to the MCS-51 family. It is a ROM-less version, requiring external memory for program storage. Known for its robust architecture and versatility, the S80C31-1 is employed in a broad spectrum of embedded applications. The '-1' likely denotes a specific speed grade or revision.

Applications

  • Industrial Control Systems: Used in controlling machinery, monitoring processes, and automating tasks.
  • Instrumentation: Implemented in various instruments for data acquisition, processing, and control.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Robotics: Applied in robotic systems for motor control and sensor data processing.
  • Automotive Electronics: Utilized in automotive control applications such as engine management and dashboard systems.

Features

  • 8-bit Architecture: Provides efficient processing for many control applications.
  • 128 Bytes of On-Chip RAM: Offers a small but useful amount of RAM for data storage.
  • Four 8-bit I/O Ports: Provides versatile input and output capabilities for interfacing with external devices.
  • Two 16-bit Timer/Counters: Integrated timers/counters for timing, event counting, and frequency measurement.
  • Serial Communication Interface: Supports asynchronous serial communication for data transfer.

Benefits

  • Versatile and Flexible: Suitable for a wide range of applications due to its flexible architecture and I/O capabilities.
  • Low Cost: Relatively inexpensive, making it an attractive option for cost-sensitive applications.
  • Easy to Program: Well-documented and widely supported, making it easy to program and debug.
  • Robust Architecture: Known for its reliability and stability in demanding environments.
  • Extensive Software Support: Numerous compilers, assemblers, and debuggers are available.

Additional Details

The S80C31-1 microcontroller requires an external ROM or EPROM for program storage. It incorporates a full-duplex UART for serial communication. The device is typically packaged in a 40-pin DIP (Dual In-line Package) or a surface-mount package. It operates on a 5V power supply. The interrupt system includes multiple interrupt sources. The instruction set is relatively simple, making it easy to learn and use. Numerous application notes and example programs are available for this microcontroller.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess