EN
  • EN
  • DE

RGE7210MC-SL77W

Part No RGE7210MC-SL77W
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294322-RGE7210MC-SL77W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RGE7210MC-SL77W CAD Model

Description

The RGE7210MC-SL77W is a chipset component manufactured by Intel, likely part of a larger platform or system. Without more specific documentation, it's challenging to define its exact function; however, based on similar Intel chipset designations, it is likely related to I/O or connectivity management within a computing device.

Applications

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial PCs
  • Motherboards

Features (General - based on typical Intel Chipsets)

  • Integrated I/O Controller: Manages various input/output interfaces.
  • PCI Express Support: Provides connectivity for PCI Express devices such as graphics cards and expansion cards.
  • USB Controller: Supports USB ports for connecting peripherals.
  • SATA Controller: Enables storage device connections via SATA interface.
  • Networking Support: May include integrated Ethernet controller.
  • Power Management: Implements power-saving features.

Benefits (General - based on typical Intel Chipsets)

  • Enhanced System Performance: Optimizes data transfer between components.
  • Flexible Connectivity: Supports a wide range of peripherals and devices.
  • Improved Power Efficiency: Reduces power consumption.
  • Platform Integration: Provides a foundation for a complete computing system.
  • Reliable Operation: Designed for stability and long-term performance.

Additional Details

Due to the limited publicly available information on the specific RGE7210MC-SL77W component, it is difficult to provide definitive technical specifications. Typically, such components require specialized knowledge of the system or platform in which they are used. Consult the motherboard or system manufacturer's documentation for more detailed information about the functionality and compatibility of this component.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess