EN
  • EN
  • DE

RG82845MZ<SL64T>

Part No RG82845MZ
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976566-RG82845MZ<SL64T>
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RG82845MZ<SL64T> CAD Model

Description

The RG82845MZ (SL64T) is an Intel chipset component, specifically the Memory Controller Hub (MCH) from the Intel 845MZ family. This chipset was designed to support Intel Pentium 4 processors and provided the interface between the CPU, memory, and AGP graphics card. It was a critical component in desktop computers of its era.

Applications:

  • Desktop Computers: Primarily used in desktop PCs as the core chipset to connect the processor, memory, and graphics card.
  • Workstations: Found in entry-level workstations that required reliable performance for business and productivity tasks.
  • Legacy Systems: Used in older computer systems still in operation that require specific hardware compatibility.

Features:

  • Pentium 4 Support: Designed to be compatible with Intel Pentium 4 processors.
  • DDR SDRAM Support: Supports DDR (Double Data Rate) SDRAM memory technology.
  • AGP Graphics Support: Provides an AGP (Accelerated Graphics Port) interface for connecting a dedicated graphics card.
  • Integrated Memory Controller: Includes an integrated memory controller for efficient memory access.
  • Northbridge Functionality: Serves as the northbridge component in the chipset architecture, connecting the CPU to high-speed peripherals.

Benefits:

  • Processor Compatibility: Ensures proper operation and compatibility with Intel Pentium 4 processors.
  • Memory Performance: Enables efficient memory access and data transfer rates.
  • Graphics Support: Allows for the use of dedicated graphics cards for improved visual performance.
  • System Stability: Contributes to the overall stability and reliability of the computer system.
  • Legacy Support: Provides support for older hardware and software configurations.

Additional Details:

The RG82845MZ MCH supports a specific range of DDR memory speeds and capacities. It also interfaces with the southbridge chipset component (typically an Intel ICH - I/O Controller Hub) to provide connectivity for peripherals such as USB, IDE, and audio. The SL64T code is the sSpec number which defines the exact specifications. The chipset supports a 4x AGP slot. The exact memory limitations are outlined in Intel's documentation and datasheets for the 845MZ chipset family.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess