EN
  • EN
  • DE

W49C65-03H

Part No W49C65-03H
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401304-W49C65-03H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W49C65-03H CAD Model

Description

The Winbond W49C65-03H is a high-speed CMOS parallel port controller designed for ISA bus systems. It is primarily used to provide a flexible and high-performance interface for connecting peripheral devices to a computer system.

Applications:

  • Industrial control systems requiring parallel data transfer.
  • Data acquisition systems.
  • Printer port emulation.
  • Legacy device interfaces.
  • Embedded systems needing a robust parallel port.

Features:

  • ISA bus interface: Complies with the Industry Standard Architecture (ISA) bus specifications.
  • CMOS Technology: Offers low power consumption.
  • High-Speed Operation: Supports fast data transfer rates.
  • Programmable I/O Addresses: Allows flexible address assignment in the system.
  • Interrupt Capability: Supports interrupt-driven data transfer.
  • Bi-directional Data Transfer: Enables both input and output operations.
  • Multiple Operating Modes: Supports various modes of operation to accommodate different peripheral devices.

Benefits:

  • Enhanced System Performance: Facilitates fast and efficient data transfer, improving the overall system responsiveness.
  • Low Power Consumption: Reduces the system's power requirements, making it suitable for battery-powered applications.
  • Flexible Configuration: Allows easy integration with different peripheral devices through programmable I/O addresses and operating modes.
  • Reliable Data Transfer: Ensures accurate and reliable data communication between the host system and peripheral devices.
  • Simplified System Design: Reduces the complexity of the system design by providing a complete parallel port interface solution.

Additional Details:

The W49C65-03H typically operates at a supply voltage of 5V. It features multiple control signals, including strobe, acknowledge, and busy signals, for handshaking with peripheral devices. It is often packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy mounting on printed circuit boards. The device's robust design and comprehensive features make it a reliable solution for various parallel port applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess