The RD28F256SJ3AM is a 256 Kbit (32K x 8) Flash Memory device manufactured by Intel. It's designed for non-volatile storage of data or program code in embedded systems. Flash memory is an electrically erasable and programmable read-only memory (EEPROM) technology that allows for in-system programming and fast read access.
Applications
- Embedded systems firmware storage.
- Boot code storage in microcontrollers.
- Data logging applications.
- Portable electronic devices.
- Industrial control systems.
Features
- 256 Kbit (32K x 8) memory organization.
- Fast read access time.
- In-system programming capability.
- Low power consumption.
- Sector erase capability.
Benefits
- Non-Volatile Storage: Retains data even when power is off.
- Fast Read Access: Enables quick retrieval of data for efficient system operation.
- In-System Programmability: Allows for updating the memory content without removing the device from the system.
- Low Power Consumption: Suitable for battery-powered applications.
- Flexible Memory Management: Sector erase allows for selective erasure of memory blocks.
Additional Details
The RD28F256SJ3AM is used to store code and data that needs to be retained even when the system is powered off. It is programmed electrically, allowing for in-system updates, which is useful for firmware updates or data logging applications. The device supports sector erase, which means that individual sectors of the memory can be erased without affecting other sectors. This allows for more efficient memory management. The device operates on a single power supply and typically uses a standard parallel interface for reading and writing data. This flash memory device provides a reliable and efficient solution for non-volatile storage in a wide range of applications. It provides a significant upgrade compared to older memory technologies like EEPROM, due to its faster read and write cycles as well as higher storage density. It also benefits from lower power usage compared to earlier EPROM technologies.