EN
  • EN
  • DE

RCPXA270C5C416

Part No RCPXA270C5C416
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 416 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -25 °C
Min Supply Voltage 1.17 V
Mount Surface Mount
Number of Pins 356
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1087786-RCPXA270C5C416
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCPXA270C5C416 CAD Model

Description

The Intel RCPXA270C5C416 is a processor belonging to the Intel XScale PXA270 family. Designed for embedded systems, particularly mobile and handheld devices, it offers a balance of performance and energy efficiency.

Applications

  • Mobile Computing Devices: Found in older generation PDAs and early smartphones.
  • Handheld Terminals: Used in industrial handhelds for data capture and processing in warehousing, logistics, and field service.
  • Portable Gaming Consoles: Integrated to run game logic and handle user interaction in portable gaming systems.
  • Medical Devices: Used in portable medical equipment for monitoring and data analysis.
  • Embedded Control Systems: Utilized in various embedded systems requiring low power consumption and decent processing capabilities.

Features

  • XScale Core: Utilizes the Intel XScale microarchitecture, known for its power efficiency and performance.
  • Clock Speed: Operates at 416MHz, offering a balance between speed and power consumption.
  • Memory Support: Supports various memory interfaces, including SDRAM and flash memory.
  • Integrated Peripherals: Includes a wide array of built-in peripherals such as UART, USB, and I2C interfaces.
  • Power Management: Features advanced power management capabilities to minimize power consumption and extend battery life in portable devices.

Benefits

  • Energy Efficiency: Allows for extended battery life in portable devices.
  • Performance: Provides adequate processing power for a variety of applications.
  • Integration: Reduces component count and simplifies system design.
  • Connectivity: Enables seamless communication with other devices and peripherals.
  • Compact Design: Enables smaller and more portable device designs.

Technical Details

The Intel XScale PXA270 processor is based on a 32-bit architecture. It supports various operating systems, including Windows CE and Linux. Its power consumption depends on the operating voltage, clock speed, and workload. The processor integrates a memory controller, interrupt controller, and various I/O interfaces, typically packaged in a BGA (Ball Grid Array) for surface-mount assembly.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess