EN
  • EN
  • DE

WGI210ATQQ6T

Part No WGI210ATQQ6T
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842270-WGI210ATQQ6T
Ultra Librarian 3D Model Ultra Librarian WGI210ATQQ6T CAD Model

Description

The Intel WGI210ATQQ6T is a high-performance Gigabit Ethernet controller designed for server and workstation applications. This controller provides a single-port 10/100/1000 Mbps Ethernet connection, offering reliable and high-speed network connectivity. The WGI210AT is designed to deliver low latency and high throughput, making it suitable for demanding network environments.

Applications:

  • Servers
  • Workstations
  • Network Appliances
  • Embedded Systems
  • Industrial PCs

Features:

  • Single-Port Gigabit Ethernet: Provides a high-speed 10/100/1000 Mbps Ethernet connection.
  • PCI Express (PCIe) Interface: Offers a high-bandwidth interface for connecting to the host system.
  • Low Latency: Designed for minimal latency, ensuring fast response times.
  • High Throughput: Delivers high data transfer rates for demanding network applications.
  • Wake-on-LAN (WoL) Support: Allows remote wake-up of the system over the network.
  • IEEE 802.3az Energy Efficient Ethernet (EEE): Reduces power consumption during periods of low network activity.
  • Jumbo Frame Support: Supports large Ethernet frames for improved network throughput.
  • TCP/UDP/IP Checksum Offload: Offloads checksum calculations from the host CPU to improve performance.
  • Interrupt Coalescence: Reduces the number of interrupts to the host CPU, improving system performance.
  • Virtual Machine Device Queues (VMDq): Optimizes network performance in virtualized environments.

Benefits:

  • High-Speed Network Connectivity: Provides a Gigabit Ethernet connection for fast and reliable network communication.
  • Low Latency Performance: Minimizes latency, ensuring fast response times for critical applications.
  • Improved System Performance: TCP/UDP/IP checksum offload, interrupt coalescence, and VMDq improve overall system performance.
  • Remote Wake-Up Capability: Wake-on-LAN (WoL) support allows remote wake-up of the system, improving manageability.
  • Simplified System Integration: The PCIe interface simplifies integration into a wide range of systems.
  • Cost-Effective Solution: Provides a high-performance Ethernet solution at a competitive price.
  • Optimized for Virtualization: VMDq support enhances network performance in virtualized environments.

Additional Details:

The Intel WGI210ATQQ6T supports a variety of operating systems, including Windows, Linux, and VMware ESXi. It features advanced power management capabilities to minimize power consumption during periods of low network activity. The controller is designed to meet stringent regulatory requirements and is suitable for use in a wide range of networking applications. The small form factor and surface-mount packaging make it easy to integrate into existing designs.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess