The RC28F128J3A-120 is a 128-Mbit (16 M x 8 or 8 M x 16) StrataFlash Memory device manufactured by Intel. This device utilizes a NOR-based memory architecture, providing fast read access times and high endurance for embedded applications.
Applications:
- Embedded systems requiring non-volatile storage
- Mobile devices for code and data storage
- Networking equipment for configuration storage
- Industrial control systems for program memory
- Automotive applications for firmware storage
Features:
- 128-Mbit (16 M x 8 or 8 M x 16) memory array
- NOR Flash technology for fast read access
- 120 ns access time
- Page mode operation for increased throughput
- Supports common flash interface (CFI)
- 64-byte write buffer
- Erase suspend/resume capability
- Hardware reset input
- Low power consumption
- Available in a variety of packages, including TSOP and BGA
Benefits:
- Fast read performance enables quick boot-up and execution of code.
- High endurance ensures long-term data retention and reliability.
- Low power consumption extends battery life in portable applications.
- Small package size allows for compact system designs.
- The CFI provides a standard interface for easy integration into various systems.
Additional Details:
The RC28F128J3A-120 operates from a 2.7V to 3.6V power supply. It features a 64-byte write buffer that allows for efficient programming. The device also supports erase suspend/resume capability, which allows the erase operation to be interrupted and resumed later. This feature is useful in applications where it is important to maintain system responsiveness during erase operations. The device is available in a variety of packages, including TSOP and BGA.
It's designed for applications requiring high density, high performance, and low power consumption. The RC28F128J3A-120 is suitable for storing code, data, and configuration information in embedded systems.