EN
  • EN
  • DE

R87C196KB12

Part No R87C196KB12
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020961-R87C196KB12
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R87C196KB12 CAD Model

Description

The Intel R87C196KB12 is a microcontroller from Intel's MCS-96 family. These microcontrollers are known for their high-performance capabilities and suitability for a variety of embedded control applications. The R87C196KB12 incorporates a 16-bit architecture, providing efficient data processing and control functions.

Applications

  • Automotive control systems: Engine management, anti-lock braking systems (ABS), and airbag control.
  • Industrial automation: Programmable logic controllers (PLCs), robotics, and motor control.
  • Consumer electronics: High-end appliances, gaming consoles, and advanced remote controls.
  • Medical devices: Diagnostic equipment, patient monitoring systems, and therapeutic devices.

Features

  • 16-bit CPU: Provides efficient data processing capabilities.
  • On-chip memory: Includes ROM and RAM for program storage and data manipulation.
  • High-speed I/O: Offers versatile input/output capabilities for interfacing with external devices.
  • PWM outputs: Supports pulse-width modulation for motor control and power regulation applications.
  • Interrupt handling: Features a flexible interrupt system for real-time event handling.
  • Serial communication: Includes UART and SPI interfaces for serial data communication.

Benefits

  • Improved performance: 16-bit architecture enables faster processing and control compared to 8-bit microcontrollers.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Enhanced reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified development: Comprehensive development tools and documentation facilitate software development.
  • Flexibility: Configurable peripherals and interrupt system enable customization for specific applications.

Additional Details

The R87C196KB12 features a range of peripheral functions, including timers, counters, and analog-to-digital converters (ADCs), which are essential for various control and monitoring tasks. Its interrupt handling capabilities allow for quick responses to external events, making it suitable for real-time applications. The microcontroller's wide operating voltage range and temperature range make it adaptable to various environments. Specific memory configurations and clock speeds will vary. It is important to consult the datasheet for the exact parameters needed.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess