EN
  • EN
  • DE

EP3SE110F1152C2G

Part No EP3SE110F1152C2G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 744 I/O 1152FBGA / * Field Programmable Gate Array (FPGA) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number EP3SE110
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1002436-EP3SE110F1152C2G
Ultra Librarian 3D Model Ultra Librarian EP3SE110F1152C2G CAD Model

Description

The EP3SE110F1152C2G is a high-performance FPGA (Field Programmable Gate Array) from Intel's Stratix III family. It is designed for applications requiring high logic density, high-speed performance, and advanced features. This FPGA provides a flexible and efficient platform for implementing complex digital circuits and systems.

Applications

  • Wireless Communications: Used in base stations, radio equipment, and other wireless infrastructure for signal processing, modulation, and demodulation.
  • Video Processing: Applied in video encoding/decoding, image processing, and display systems for high-resolution video applications.
  • Data Centers: Employed in servers, network switches, and storage systems for accelerating data processing and improving performance.
  • Test and Measurement Equipment: Integrated into oscilloscopes, logic analyzers, and signal generators for high-speed data acquisition and analysis.
  • Military and Aerospace: Utilized in radar systems, avionics, and communication equipment for high-reliability and high-performance applications.

Features

  • Logic Elements (LEs): Offers a high density of logic elements for implementing complex digital circuits. Specifically, this device has 107,500 logic elements.
  • Embedded Memory: Provides on-chip memory blocks for data storage and retrieval, enhancing performance and reducing external memory requirements. This device features 8,496 Kbits of embedded memory.
  • DSP Blocks: Includes dedicated DSP (Digital Signal Processing) blocks for high-performance signal processing applications. It contains 384 embedded 18x18 multipliers.
  • High-Speed I/O: Supports a wide range of high-speed I/O standards for interfacing with other system components.
  • Advanced Clock Management: Features advanced clock management circuitry for generating and distributing clock signals, ensuring timing accuracy and stability.
  • 1152-Pin FineLine BGA Package: Provides high pin density for complex connectivity and efficient board layout.
  • Security Features: Includes features to protect the FPGA design and prevent unauthorized access.

Benefits

  • High Performance: Delivers high-speed operation and efficient resource utilization, enabling the implementation of demanding applications.
  • Design Flexibility: Allows for easy modification and customization of digital circuits, enabling rapid prototyping and design iteration.
  • Reduced System Cost: Integrates multiple functions onto a single chip, reducing board space, component count, and overall system cost.
  • Time-to-Market Advantages: Enables rapid prototyping and design iteration, reducing time-to-market for new products.
  • Power Efficiency: Optimized for low power consumption, reducing power dissipation and improving energy efficiency.

The EP3SE110F1152C2G's designation 'C2' suggests a commercial temperature grade device suitable for operation within a temperature range typically between 0°C to 85°C. 'G' indicates that it is lead-free device.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,775.5491 $1,775.5491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess