Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Mounting Type Surface Mount
Package / Case 68-CLCC
Supplier Device Package 68-CLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 931466-R8207-10
Ultra Librarian 3D Model Ultra Librarian R8207-10 CAD Model

Description

The 931466-R8207-10 is a dynamic RAM (DRAM) controller designed for integrated circuits (ICs) - memory - controllers.

  • Manufacturer: Intel
  • Package: bulk
  • Quantity: 1 piece
  • Mounting: surface mountable
  • Package: 68-CLCC
  • Voltage Supply: not specified
  • Temperature Range: not specified
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS Code: 8542.39.0001
  • Product: active

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
ECAD model for SN74LS601AN
Maxim Integrated
IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Need more? Email Us
ECAD model for MXD1210EPA+
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
ECAD model for DP8429D-80
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
ECAD model for DP8429D-MSP
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
ECAD model for SN74ALS6301N
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
Need more? Email Us
ECAD model for DS1210SN+
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
ECAD model for DP8419V-70
Texas Instruments
X4 SRAM Nonvolatile Controller Unit
Need more? Email Us
ECAD model for BQ2204ASNTRG4
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
ECAD model for V96SSC-33LP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention