Products specifications Report Issue?

Type LED
Lens Color Red
Lens Transparency Clear
Panel Cutout Shape Round
Panel Cutout Dimensions 0.88" (22.30mm)
Lens Size 29.00mm Dia
Lens Style Round with Flat Top
Termination Style Screw Terminal
Ingress Protection IP65
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560458-704.006.2
Ultra Librarian 3D Model Ultra Librarian 704.006.2 CAD Model

You May Also Be Interested in

Bivar Inc.
LED PANEL INDICATOR GREEN 2.1V
Need more? Email Us
ECAD model for MPC5GDW12.0
Visual Communications Company - VCC
LAMP NEON RED 120V PC MNT
Need more? Email Us
ECAD model for 1050QC1
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 1050QC3
Visual Communications Company - VCC
LED IND LIGHT 24V RED
Need more? Email Us
ECAD model for 1091QM1-24V
Visual Communications Company - VCC
LED IND LIGHT 12V RED
Need more? Email Us
ECAD model for 1091QM1-12V
Visual Communications Company - VCC
LED AMBER 1/4\
Need more? Email Us
ECAD model for 5102H3-5V
Lumex Opto/Components Inc.
LED 4.9MM FLAT TOP GREEN PANELMT
Need more? Email Us
ECAD model for SSI-LXH387GD
Apem Inc.
PANEL MOUNT LED
Need more? Email Us
ECAD model for Q8F8BZZRYG02E
Apem Inc.
LED PMI FLUSH GRN/RED/YLW
Need more? Email Us
ECAD model for Q14F3CZZRYG12E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention