The Intel QC80303 SL9D6 is a Mobile Intel Pentium III Processor. This processor is designed for mobile computing and offers a balance of performance and power efficiency.
Applications
- Laptop computers
- Embedded systems requiring x86 architecture
- Portable devices
Features
- Mobile Pentium III architecture
- SL9D6 sSpec number
- Integrated Level 2 cache
- Power management features for battery life
Benefits
- Improved performance compared to previous generation processors
- Enhanced battery life in mobile devices
- Compatibility with existing x86 software
- Reliable operation in demanding environments
Additional Details
The Intel Mobile Pentium III processor is built on a 0.18-micron process technology. It features an integrated Level 2 cache, which helps to improve performance by reducing the latency of memory accesses. The processor also includes power management features, such as Intel SpeedStep technology, which allows the processor to dynamically adjust its clock speed and voltage to optimize power consumption based on the workload.
The SL9D6 sSpec number indicates specific characteristics and features of this particular processor variant. It's crucial to consult the Intel documentation for detailed specifications on clock speed, cache size, voltage requirements, and thermal design power (TDP). The Mobile Pentium III Processor has been widely used in legacy systems and is suitable for applications where backward compatibility is essential. Its architecture is well-established, and it offers a reliable computing platform for various tasks.
While newer processor technologies have surpassed the Mobile Pentium III in terms of performance and power efficiency, the QC80303 SL9D6 remains a viable option for legacy systems and applications that require a stable and well-understood computing environment. Its integrated features and power management capabilities make it suitable for mobile and embedded applications where energy efficiency is important.