Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Intel
Win Source Part Number 214761-PXA270C0C416
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXA270C0C416 CAD Model

Description

The Intel PXA270C0C416 is a processor within the Intel XScale family designed for mobile and embedded applications. Like other PXA270 variants, it features improved multimedia capabilities and power management features, making it suitable for a range of portable devices. It delivers a balance between performance and power efficiency.

Applications:

  • Smartphones: Used in smartphones requiring multimedia processing and efficient power consumption.
  • Handheld Gaming Devices: Supports enhanced gaming experiences with better graphics processing.
  • Portable Media Players (PMPs): Ideal for multimedia playback with hardware acceleration.
  • Industrial Handhelds: Used in robust handheld devices for data collection and processing.
  • Navigation Devices: Capable of running GPS and mapping applications smoothly.

Features:

  • Intel XScale Architecture: ARMv5TE instruction set architecture.
  • Intel SpeedStep Technology: Dynamic voltage and frequency scaling for power management.
  • Wireless MMX Technology: Multimedia extensions for audio and video acceleration.
  • Integrated Memory Controller: Supports various memory types and configurations.
  • Display Controller: Interface for connecting to displays.

Benefits:

  • Extended Battery Life: Optimized power management for longer usage.
  • Enhanced Multimedia Playback: Smooth video and audio playback.
  • Improved Application Performance: Faster loading and execution of applications.

The PXA270C0C416 integrates Intel's SpeedStep technology to dynamically adjust processor voltage and frequency based on the current workload. This feature enables devices to save power when high performance is not needed. Furthermore, the inclusion of Wireless MMX technology enhances multimedia capabilities, allowing for smoother video playback and faster audio processing. It is a versatile processor, balancing power efficiency with multimedia performance. This makes the chip ideal for battery-powered applications that also need advanced video and audio capabilities.

You May Also Be Interested in

Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Pulse
Need more? Email Us
ECAD model for P1013T
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0954 $66.2402
31+ $4.1810 $129.6110
48+ $4.0503 $194.4144
67+ $3.9197 $262.6199
86+ $3.7890 $325.8540
115+ $3.3970 $390.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention