EN
  • EN
  • DE

PC28F256P33B85

Part No PC28F256P33B85
Manufacturer Intel
Catalog OEM Parts (O - R)
Description PC28F256P33B85 Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084013-PC28F256P33B85
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC28F256P33B85 CAD Model

Description

The PC28F256P33B85 is a 256-Mbit (32M x 8) Parallel Flash Memory manufactured by Intel, designed for embedded applications requiring non-volatile storage. This flash memory offers features such as fast access times, low power consumption, and robust data protection mechanisms.

Applications:

  • Embedded systems needing reliable data storage.
  • Industrial automation equipment.
  • Networking devices like routers and switches.
  • Automotive control systems.
  • Medical devices.

Features:

  • High Density: Provides 256 Mbits of non-volatile storage capacity.
  • Parallel Interface: Enables fast data transfer rates.
  • Fast Access Time: 85 ns access time for quick data retrieval.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Sector Erase: Allows selective erasing of memory blocks.
  • Program/Erase Suspend: Permits interruption of program or erase operations for read access.
  • Data Protection: Includes features such as block locking and password protection.

Benefits:

  • Fast System Performance: Quick access times contribute to overall system responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Secure Data Storage: Data protection mechanisms prevent unauthorized access and data corruption.
  • Flexible Memory Management: Sector erase functionality simplifies memory allocation and updates.
  • Reliable Operation: Designed for robust performance in demanding environments.
  • Real-Time Updates: Program/Erase Suspend feature enables on-the-fly data modifications.

Additional Details:

The PC28F256P33B85 operates on a 3.0V power supply. It supports standard JEDEC commands for programming and erasing. The memory device is available in a surface-mount package. It is designed to withstand a wide range of operating temperatures, making it suitable for industrial applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Samtec Inc.
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess