EN
  • EN
  • DE

PA28F200BX-T80

Part No PA28F200BX-T80
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026000-PA28F200BX-T80
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA28F200BX-T80 CAD Model

Description

The PA28F200BX-T80 is a 2-Mbit (256 KB) Flash memory device manufactured by Intel. It is organized as 256K x 8 bits. This memory chip is designed for applications requiring non-volatile storage, such as embedded systems, industrial control, and telecommunications equipment.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Industrial Control: Employed in industrial control systems for storing firmware and calibration data.
  • Telecommunications Equipment: Utilized in telecommunications equipment for storing configuration parameters and software updates.
  • Data Logging: Used for storing data logs in various applications.
  • Portable Devices: Integrated into portable devices for storing user data and application software.

Features:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access Time: Offers a fast read access time of 80 ns for quick data retrieval.
  • Sector Erase: Supports sector erase for efficient memory management.
  • Single Power Supply: Operates on a single 5V power supply for simplified system design.
  • High Endurance: Offers a high endurance of 100,000 erase/write cycles per sector.

Benefits:

  • Reliable Data Storage: Non-volatile storage ensures data is retained even during power outages.
  • Fast System Performance: Fast read access time enables quick data retrieval and improves system performance.
  • Efficient Memory Management: Sector erase allows for efficient memory management and reduces programming time.
  • Simplified System Design: Single power supply simplifies system design and reduces component count.
  • Long-Term Reliability: High endurance ensures long-term reliability and performance.

The PA28F200BX-T80 is available in various package options, including TSOP and PLCC, allowing for flexible integration into different circuit board layouts. Its low power consumption makes it suitable for battery-powered applications. The device is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. It is commonly used in applications where data needs to be stored and retrieved quickly and reliably, such as in industrial automation, automotive electronics, and consumer electronics.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess