EN
  • EN
  • DE

PA28F002BCT80

Part No PA28F002BCT80
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 267425-PA28F002BCT80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA28F002BCT80 CAD Model

Description

The PA28F002BCT80 is a 2-Mbit (256K x 8) CMOS Flash Memory device manufactured by Intel. It's a parallel flash memory, meaning data is accessed via parallel address and data buses. The "80" in the part number likely refers to the access time in nanoseconds (80ns).

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Stores program code and calibration data for industrial controllers.
  • Networking Equipment: Used for storing network operating systems and configuration files in routers, switches, and other network devices.
  • Consumer Electronics: Found in older consumer electronics devices like digital cameras, MP3 players, and gaming consoles (though less common in modern devices).
  • Instrumentation: Stores calibration data and program code for test and measurement equipment.

Features

  • 2-Mbit Density: Provides 2,097,152 bits of non-volatile storage.
  • CMOS Technology: Offers low power consumption.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, minimizing erase time.
  • Fast Access Time: 80ns access time enables quick data retrieval.
  • Extended Temperature Range: Operates over a wide temperature range, suitable for industrial applications.
  • Byte-Wide Organization: Organized as 256K x 8 bits, allowing for byte-level access.
  • High Endurance: Supports a large number of program/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • Flexible Erase Options: Sector erase architecture allows for efficient memory management.
  • Reliable Data Storage: High endurance ensures reliable data retention over time.

Additional Details

The PA28F002BCT80 typically operates at a supply voltage of 5V. It features a JEDEC-standard pinout for easy integration into existing systems. The memory is organized into sectors, which can be individually erased and reprogrammed. Erasing a sector typically involves applying a higher voltage to the erase pin. Programming the memory requires a specific programming algorithm, which is outlined in the device datasheet. The datasheet specifies important parameters such as read cycle time, write cycle time, erase cycle time, and operating temperature range. The device also includes features like data protection and error correction to ensure data integrity. Consult the datasheet for specific details on voltage levels, timing characteristics, and programming procedures.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess