Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452066-AT45DB041E
Manufacturer Microchip Technology
Ultra Librarian 3D Model Ultra Librarian AT45DB041E CAD Model

Description

The AT45DB041E by Atmel, which has since become part of Microchip Technology, is a sophisticated 4Mb Data Flash memory chip designed for high-performance and low-power applications. It integrates seamlessly into a variety of digital and embedded systems, providing a flexible and efficient solution for firmware storage, parameter retention, and data logging, among other uses. With its serial peripheral interface (SPI), it allows for fast data transfer rates while maintaining a low pin count, simplifying circuit design and reducing overall system complexity. Distinguished by its reliability and endurance, the AT45DB041E offers flexible erase options and a robust security suite, making it highly suitable for applications that demand consistent performance and data integrity. Its versatility and efficiency make it an essential component for designers and engineers focused on creating compact, power-conscious devices.

You May Also Be Interested in

Lenovo
8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 00D5018 - 8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Lenovo
IBM 73P2684
Need more? Email Us
ECAD model for LENOVO 73P2684 - IBM 512MB DDR PC-3200 Memory
Lenovo
ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Need more? Email Us
ECAD model for LENOVO 02JK239 - ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Lenovo
2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 49Y1423 - 2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Lenovo
IBM 2GB DDR3 PC3-10600 SC Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECCSingle Channel 2GB Memory Kit with DDR3 memory type, CL9, ECC.
Need more? Email Us
ECAD model for LENOVO 44T1482 - 2GB (1x2GB) Single Rank PC3-10600 CL9 ECC DDR3 133 1333MHz Chipkill LP RDIMM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention