EN
  • EN
  • DE

NU3200MC

Part No NU3200MC
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010185-NU3200MC
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NU3200MC CAD Model

Description

The Intel NU3200MC is a system-on-chip (SoC) primarily designed for embedded applications and networking solutions. It integrates a processor core with a variety of peripherals and interfaces, offering a compact and efficient platform for diverse use cases. This SoC is part of Intel's embedded product line, focusing on delivering performance and flexibility for customized solutions.

Applications:

  • Network appliances such as routers and switches
  • Industrial control systems
  • Embedded systems requiring moderate processing power
  • Storage solutions and network-attached storage (NAS) devices
  • IoT (Internet of Things) gateways

Features:

  • Integrated processor core (likely based on x86 architecture).
  • Multiple Ethernet ports for networking capabilities.
  • PCIe interfaces for expansion and connectivity.
  • USB ports for peripheral connections.
  • SATA interfaces for storage devices.
  • GPIO (General Purpose Input/Output) pins for custom control.
  • Integrated memory controller for RAM.
  • Security features such as secure boot and cryptographic acceleration.
  • Power management features for energy efficiency.

Benefits:

  • Reduced system complexity due to high integration.
  • Lower power consumption compared to discrete component solutions.
  • Enhanced security features for protecting sensitive data.
  • Improved performance for network applications.
  • Faster time-to-market for embedded product development.
  • Simplified board design and reduced BOM (Bill of Materials) cost.
  • Flexibility to customize and adapt to specific application requirements.

The NU3200MC typically includes a comprehensive set of peripherals that can be configured to suit various networking and embedded requirements. Its combination of processing power, connectivity options, and security features makes it suitable for applications demanding reliable and efficient performance in harsh environments. This SoC allows developers to create optimized, cost-effective solutions for network infrastructure, industrial automation, and other embedded systems.

Furthermore, Intel provides extensive software support and development tools to aid in the design and deployment of NU3200MC-based systems. This includes drivers, libraries, and documentation to streamline the integration process and ensure compatibility with different operating systems and software stacks.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess