EN
  • EN
  • DE

NQ82915GMS

Part No NQ82915GMS
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011727-NQ82915GMS
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NQ82915GMS CAD Model

Description

The NQ82915GMS is a chipset component, specifically the Graphics and Memory Controller Hub (GMCH), manufactured by Intel. Part of the Intel 915GMS family, it's designed for mobile platforms like laptops, providing integrated graphics processing, memory control, and interface to other system components. It supports features such as integrated graphics, DDR2 memory, and various I/O interfaces.

Applications:

  • Laptop Computers: Used in mobile platforms to provide integrated graphics and memory control.
  • Embedded Systems: Integrated into embedded systems requiring graphics processing and memory management.
  • Industrial PCs: Employed in industrial PC applications demanding a compact and efficient solution.

Features:

  • Integrated Graphics: Includes Intel Graphics Media Accelerator (GMA) for basic graphics processing.
  • DDR2 Memory Support: Supports DDR2 memory for efficient data transfer.
  • PCI Express Interface: Provides a PCI Express interface for connecting external devices.
  • Integrated Display Controller: Features a display controller for outputting video signals.
  • Northbridge Functionality: Acts as the northbridge, connecting the CPU to memory and graphics.

Benefits:

  • Integrated Solution: Combines graphics and memory control into a single chip, reducing component count.
  • Power Efficiency: Designed for mobile platforms, prioritizing power efficiency.
  • Cost-Effective: Provides a cost-effective solution for integrated graphics and memory control.
  • Compact Design: Suitable for space-constrained mobile applications.
  • Simplified System Design: Simplifies the design process by integrating multiple functions into a single component.

Additional Details:

The NQ82915GMS supports a range of Intel processors designed for mobile use. The integrated Intel GMA provides basic 2D and 3D graphics capabilities suitable for general computing tasks. The chipset supports DDR2 memory modules, providing a balance between performance and power consumption. The PCI Express interface allows for connecting external graphics cards or other high-speed peripherals. The northbridge functionality manages communication between the CPU, memory, and graphics, contributing to overall system performance. The TDP (Thermal Design Power) is relatively low, making it suitable for mobile devices requiring extended battery life. Datasheets and technical documentation from Intel provide detailed specifications and application notes.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess