EN
  • EN
  • DE

MD8085AH-2/B

Part No MD8085AH-2/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017626-MD8085AH-2/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8085AH-2/B CAD Model

Description

The MD8085AH-2/B is an enhanced version of the Intel 8085, an 8-bit microprocessor widely used in early microcomputer systems and embedded applications. This version offers improved performance and reliability compared to the original 8085. It is manufactured by Intel and was a popular choice for various industrial and commercial applications due to its simplicity, cost-effectiveness, and availability of development tools.

Applications:

  • Industrial Control Systems: Used in process control, automation equipment, and monitoring systems.
  • Early Microcomputers: Found in the first generation of personal computers and microcomputer development systems.
  • Instrumentation: Employed in test and measurement equipment, data acquisition systems, and scientific instruments.
  • Telecommunications: Utilized in communication devices, modems, and network controllers.
  • Embedded Systems: Integrated into various embedded applications such as printers, scanners, and early medical devices.

Features:

  • 8-Bit Architecture: Based on the 8085 CPU core, providing efficient 8-bit data processing.
  • Improved Clock Speed: Enhanced version with a higher clock speed than the standard 8085, resulting in faster processing.
  • Multiplexed Address/Data Bus: Uses a multiplexed address/data bus to reduce pin count and simplify system design.
  • On-Chip Clock Generator: Includes an on-chip clock generator, eliminating the need for external clock circuitry.
  • Interrupt Handling: Supports multiple interrupt inputs for responsive event handling.
  • Serial Communication Interface: Offers a serial I/O port for asynchronous data communication.
  • Direct Addressing Capability: Can directly address up to 64KB of memory.

Benefits:

  • Enhanced Performance: Provides faster processing and improved performance compared to the standard 8085.
  • Simplicity: Easy to understand and implement, making it suitable for a wide range of applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control and microcomputer systems.
  • Availability of Development Tools: Supported by a wide range of development tools, including assemblers, debuggers, and emulators.
  • Reliability: Known for its robust performance and dependability in industrial environments.

Additional Details:

The MD8085AH-2/B operates on a 5V power supply. It includes instructions for arithmetic, logical, and control operations. The microprocessor is available in a 40-pin DIP (Dual In-Line Package). The instruction set is compatible with the original 8085, allowing for easy migration of existing software. The MD8085AH-2/B is often used with peripheral devices such as the 8155 RAM/IO timer and the 8255 programmable peripheral interface.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess