EN
  • EN
  • DE

NQ82915GM-SL8G2

Part No NQ82915GM-SL8G2
Manufacturer Intel
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1191486-NQ82915GM-SL8G2
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NQ82915GM-SL8G2 CAD Model

Description

The NQ82915GM-SL8G2 is an Intel chipset component, specifically the Intel 915GM Express Chipset Graphics and Memory Controller Hub (GMCH). This component is designed for mobile computing platforms and integrates graphics and memory control functions.

Applications

  • Laptop computers: Provides graphics processing and memory control for mobile computing.
  • All-in-one PCs: Integrates graphics and memory control in a single chip.
  • Embedded systems: Used in embedded systems requiring integrated graphics and memory capabilities.

Features

  • Integrated Graphics: Features integrated Intel Graphics Media Accelerator (GMA) 900 for basic graphics processing.
  • Memory Controller: Supports DDR2 memory for improved performance.
  • PCI Express Support: Provides PCI Express interface for connecting peripheral devices.
  • Direct Media Interface (DMI): Connects to the Intel I/O Controller Hub (ICH).
  • Display Interfaces: Supports VGA output for connecting to external displays.
  • Power Management: Optimized for low power consumption in mobile applications.

Benefits

  • Integrated graphics: Reduces system cost and complexity by integrating graphics processing.
  • Improved performance: Supports DDR2 memory for faster data access.
  • Versatile connectivity: Provides PCI Express and DMI interfaces for connecting peripheral devices.
  • Low power consumption: Extends battery life in mobile devices.

Additional Details

The NQ82915GM-SL8G2 is typically paired with an Intel ICH6 or ICH7 I/O Controller Hub. The integrated GMA 900 supports DirectX 9.0 for basic 3D graphics rendering. The chipset supports up to 2GB of DDR2 memory. The SL8G2 is a sSpec code that identifies specific characteristics and stepping of the chipset.

The Intel 915GM Express Chipset was commonly used in older generation laptop computers and provided a balance of performance and power efficiency for mobile computing. It is an integral part of the motherboard and facilitates communication between the processor, memory, graphics, and peripheral devices.

You May Also Be Interested in

IBM
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Mitsubishi
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess