Products specifications Report Issue?

Case / Package PLCC
Mount Surface Mount
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1178182-NLXT351PEA2
Categories Interface - Specialized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLXT351PEA2 CAD Model

Description

The Intel electronic component is a non-compliant interface specialized part with a medium popularity.

  • RoHS Compliance: Not RoHS compliant
  • Supply and Demand Status: Limited
  • Manufacturer: Intel
  • Win Source Part Number: 1178182-NLXT351PEA2
  • Packaging: Bulk
  • Category: Interface - Specialized
  • Case/Package: PLCC
  • Alternative Part Cross-Reference: NLXT351PE.A2

You May Also Be Interested in

Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC
Texas Instruments
PCI Express™ to PCI Bus Translation Bridge | IC PCI-EXPRESS/BUS BRIDGE 144BGA
Lowest to $7.2712
ECAD model for XIO2001IZAJ
Exar Corporation
Need more? Email Us
ECAD model for XRT94L55IBCWB
Texas Instruments
IC PCI-EXPRESS/BUS BRIDGE 169BGA
Lowest to $2.5575
ECAD model for XIO2001IZGU
Maxim Integrated
12.5Gbps CML 2 × 2 Crosspoint Switch | IC ANALOG SW SNGL BICMOS 24TQFN
Lowest to $69.4354
ECAD model for MAX3841ETG
Zilog
Need more? Email Us
ECAD model for Z0840006VSC(Z80CPU)
Texas Instruments
IC INTFACE SPECIALIZED 135FCBGA
Lowest to $73.1718
ECAD model for DS250DF810ABVR
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Analog Devices Inc.
IC MUX SWITCHING W/AMP 2:1 8-DIP
Need more? Email Us
ECAD model for AD8170AN

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention