EN
  • EN
  • DE

STEVAL-CCM006V1

Part No STEVAL-CCM006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Memory
Function Flash
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F103
Primary Attributes NAND Flash Driver
Supplied Contents Board(s)
Other Names 497-14874
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1284635-STEVAL-CCM006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCM006V1 CAD Model

Description

STEVAL-CCM006V1 - STMicroelectronics Evaluation Board

The STEVAL-CCM006V1 is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the testing and development of advanced motor control applications. This versatile board is a part of ST's offering to speed up the design process and help engineers in evaluating the performance and capabilities of their motor control solutions.

Key Features

  • Integrated power stage with an advanced motor control microcontroller
  • Support for a wide range of motor types, including BLDC, PMSM, and stepper motors
  • On-board debugging and programming features with an ST-LINK/V2 interface
  • Flexible power supply options, accommodating various voltage levels
  • Comprehensive firmware library compatible with the STM32 ecosystem
  • User-friendly software tools for motor control parameter tuning and monitoring

Application Scenarios

The STEVAL-CCM006V1 is ideal for a broad spectrum of applications, from industrial automation to consumer electronics. It is particularly well-suited for projects that require precise motor control, such as robotics, drones, electric vehicles, and HVAC systems. The board’s adaptability ensures it can meet the needs of both R&D and educational environments.

Design and Connectivity

The design of the STEVAL-CCM006V1 emphasizes ease-of-use and flexibility. It includes multiple connectivity options, such as CAN, UART, and SPI interfaces, enabling seamless integration into existing systems. The board also features various user interfaces, including buttons and LEDs, for direct interaction and feedback during development.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-CCM006V1, including detailed documentation, application notes, and a dedicated support community. Engineers can also access a wide range of software tools, SDKs, and real-time operating systems (RTOS) to streamline the development process and reduce time-to-market.

With its robust design, comprehensive feature set, and strong support ecosystem, the STEVAL-CCM006V1 evaluation board is an invaluable tool for engineers looking to harness the full potential of STMicroelectronics motor control technologies.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess