EN
  • EN
  • DE

N82560

Part No N82560
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081479-N82560
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N82560 CAD Model

Description

The Intel N82560 is a highly integrated Ethernet controller designed for embedded systems and networking applications. It provides a complete solution for connecting devices to Ethernet networks, handling data transmission, and managing network protocols. This controller is characterized by its low power consumption, small footprint, and compatibility with various embedded processors.

Applications

  • Embedded networking devices: Enabling Ethernet connectivity for routers, switches, and gateways.
  • Industrial control systems: Connecting industrial equipment to Ethernet networks for remote monitoring and control.
  • Consumer electronics: Providing Ethernet connectivity for set-top boxes, smart TVs, and network-enabled appliances.
  • Building automation systems: Connecting building management devices to Ethernet networks for centralized control.
  • Medical devices: Enabling network connectivity for medical equipment for data sharing and remote diagnostics.

Features

  • Integrated Ethernet MAC and PHY: Provides a complete Ethernet interface solution.
  • IEEE 802.3 compatibility: Ensures interoperability with standard Ethernet networks.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Small footprint: Minimizes board space requirements in embedded systems.
  • Supports various data rates: Handles 10BASE-T and 100BASE-TX Ethernet speeds.

Benefits

  • Simplified system design: Integrated MAC and PHY reduce design complexity.
  • Lower system cost: Integration reduces external component count.
  • Reduced power consumption: Enables energy-efficient networking applications.
  • Enhanced reliability: Fewer external components contribute to a more robust system.
  • Easy integration: Compatible with a wide range of embedded processors.

The Intel N82560 is a highly reliable and integrated Ethernet controller designed for the demanding requirements of embedded systems. Its low power consumption, small footprint, and compatibility with standard Ethernet networks make it an ideal choice for designers seeking to add Ethernet connectivity to their embedded devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess