EN
  • EN
  • DE

N550 SLBXF

Part No N550 SLBXF
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081441-N550 SLBXF
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N550 SLBXF CAD Model

Description

The N550 SLBXF refers to an Intel processor, specifically a Celeron N550. This processor is a low-power, dual-core processor designed for entry-level notebooks and netbooks. It's part of Intel's range of mobile processors focused on energy efficiency and affordability.

Applications

  • Entry-Level Laptops: Commonly found in affordable laptops for basic computing tasks.
  • Netbooks: Used in small, lightweight netbooks for portability and extended battery life.
  • Thin Clients: Can be used in thin client devices for accessing remote applications and desktops.
  • Point-of-Sale (POS) Systems: Suitable for POS terminals requiring basic processing capabilities.
  • Embedded Systems: May be used in some embedded applications with low power requirements.

Features

  • Dual-Core Processing: Features two processing cores for handling multiple tasks simultaneously.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in mobile devices.
  • Integrated Graphics: Includes integrated Intel HD Graphics for basic graphics processing.
  • Small Form Factor: Compact design for integration into small devices.
  • Integrated Memory Controller: On-chip memory controller for efficient memory access.

Benefits

  • Affordability: Provides a cost-effective solution for basic computing needs.
  • Long Battery Life: Enables extended operation in battery-powered devices.
  • Compact Design: Suitable for small and portable devices.
  • Basic Multitasking: Allows users to perform multiple tasks simultaneously without significant performance degradation.
  • Reliable Performance: Offers dependable performance for everyday computing tasks.

Additional Details

The Intel Celeron N550 (SLBXF) is designed for users who prioritize affordability and battery life over high-end performance. While it may not be suitable for demanding applications such as gaming or video editing, it is well-suited for web browsing, email, and basic office tasks. The integrated graphics provide adequate performance for everyday use. The processor's low power consumption makes it an excellent choice for mobile devices where battery life is a critical factor. Specific details regarding clock speed, cache size, and thermal design power (TDP) can be found in the Intel product specifications for the Celeron N550.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess