EN
  • EN
  • DE

MD82288-8/B

Part No MD82288-8/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Replacement for Intel part number MD82289-8. Buy from authorized manufacturer Rochester Electronics.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012918-MD82288-8/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82288-8/B CAD Model

Description

The MD82288-8/B is a Bus Controller, originally manufactured by Intel. It's designed to work in conjunction with the 8086 and 8088 microprocessors to manage the system bus.

Applications

  • Early Personal Computers: Used in the original IBM PC and compatible systems to manage memory access, peripheral device communication, and other bus-related operations.
  • Industrial Control Systems (Legacy): Found in older industrial control systems and automation equipment based on the 8086/8088 architecture.
  • Embedded Systems (Legacy): Used in some older embedded systems that utilize the 8086 or 8088 microprocessor.
  • Educational Platforms: Sometimes used in educational settings to teach computer architecture and assembly language programming on older hardware.
  • Retro Computing Projects: Employed by hobbyists and enthusiasts in restoring or recreating vintage computer systems.

Features

  • Bus Arbitration: Provides bus arbitration logic to resolve conflicts when multiple devices request access to the system bus.
  • Address Latching: Latches address signals to ensure stable address decoding during memory and I/O operations.
  • Data Transceiver Control: Controls the direction of data flow on the data bus.
  • Interrupt Acknowledge: Generates the interrupt acknowledge signal to the interrupting device.
  • Ready Signal Generation: Generates the READY signal to synchronize the microprocessor with slower memory or peripheral devices.

Benefits

  • Simplified System Design: Offloads bus management tasks from the microprocessor, simplifying system design and reducing the complexity of software.
  • Improved System Performance: Optimizes bus utilization and reduces bus contention, improving overall system performance.
  • Compatibility with 8086/8088: Designed specifically to work with the 8086 and 8088 microprocessors, ensuring seamless integration.
  • Standard Bus Interface: Provides a standard bus interface, allowing for easy connection of memory and peripheral devices.
  • Robust Bus Control: Ensures reliable and stable bus operation, preventing data corruption and system crashes.

The MD82288-8/B designation may indicate different speed grades or packaging variations. Referencing the original Intel datasheet is crucial for determining the exact specifications, including voltage levels, timing parameters, and operating temperature range. As this is an older component, sourcing it from reputable distributors specializing in obsolete or hard-to-find parts is recommended.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess