EN
  • EN
  • DE

M29W256GH7AN6

Part No M29W256GH7AN6
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829095-M29W256GH7AN6
Ultra Librarian 3D Model Ultra Librarian M29W256GH7AN6 CAD Model

Description

The M29W256GH7AN6 is a 256 Mbit (32Mb x8 or 16Mb x16) Flash memory device from Intel (now Micron Technology). This high-density, non-volatile memory is designed for applications requiring reliable storage and fast access times.

Applications:

  • Embedded Systems: Suitable for storing firmware, operating systems, and application code in a wide range of embedded systems.
  • Networking Equipment: Used for storing configuration data, boot loaders, and network protocols in devices like routers and switches.
  • Industrial Control Systems: Applied in industrial controllers for storing program logic, machine parameters, and data logging information.
  • Automotive Systems: Found in automotive electronics for storing ECU (Engine Control Unit) software, navigation data, and other critical data.
  • Consumer Electronics: Utilized in devices such as set-top boxes, digital TVs, and gaming consoles for storing application software, multimedia content, and user data.

Features:

  • High Density Storage: Offers 256 Mbit of storage capacity, suitable for large code and data storage needs.
  • Fast Read Access: Provides fast read access times, allowing for quick data retrieval and code execution.
  • Sector Erase Capability: Supports sector erase, allowing for individual sectors to be erased and reprogrammed without affecting other sectors.
  • Program/Erase Controller: Includes an on-chip program/erase controller for simplified programming and erasing operations.
  • Common Flash Interface (CFI): Compliant with the Common Flash Interface (CFI) standard, providing device identification and parameter information.
  • Hardware Write Protection: Offers hardware write protection features to prevent accidental data corruption.

Benefits:

  • Large Storage Capacity: Accommodates large amounts of code and data, enabling complex applications.
  • Fast Performance: Enhances system performance with its fast read access times.
  • Simplified Programming: Simplifies programming and erasing processes, reducing development time and effort.
  • Reliable Data Storage: Ensures reliable data storage with high endurance and long data retention.
  • Data Protection: Protects against accidental data corruption with hardware write protection.

Additional Details:

The M29W256GH7AN6 operates on a single 3V power supply. It is available in various package options, including TSOP and BGA. It uses a JEDEC standard pinout for compatibility and ease of integration. The device offers high endurance, with a minimum of 100,000 program/erase cycles per sector, and long data retention, typically exceeding 20 years. Its sector erase capability provides flexibility in memory management and data storage.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess