EN
  • EN
  • DE

LXT9785EHC

Part No LXT9785EHC
Manufacturer Intel
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025970-LXT9785EHC
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT9785EHC CAD Model

Description

The LXT9785EHC is a single-chip Fast Ethernet transceiver manufactured by Intel. It's designed to provide a physical layer interface for 100BASE-TX and 10BASE-T Ethernet networks. The "EHC" suffix likely denotes specific packaging or environmental characteristics.

Applications

  • Network Interface Cards (NICs): Used in Ethernet NICs to provide the physical layer interface to the network.
  • Embedded Ethernet Devices: Integrated into embedded systems that require Ethernet connectivity.
  • Routers and Switches: Employed in routers and switches to provide Ethernet ports.
  • Printers and Scanners: Used in network-enabled printers and scanners for Ethernet connectivity.
  • Industrial Ethernet Devices: Incorporated into industrial control and automation equipment that requires Ethernet communication.

Features

  • 100BASE-TX and 10BASE-T Support: Supports both 100 Mbps Fast Ethernet and 10 Mbps Ethernet standards.
  • Auto-Negotiation: Automatically negotiates the best speed and duplex mode with the connected device.
  • MII/SNI Interface: Provides a Media Independent Interface (MII) or Serial Network Interface (SNI) for connection to a Media Access Controller (MAC).
  • Integrated Filters: Includes integrated transmit and receive filters to improve signal quality.
  • Low Power Consumption: Designed for low-power operation in embedded applications.
  • Loopback Test Mode: Supports loopback test mode for diagnostic purposes.
  • IEEE 802.3 Compliance: Complies with the IEEE 802.3 Ethernet standard.

Benefits

  • Fast Ethernet Connectivity: Provides high-speed Ethernet connectivity for various applications.
  • Easy Integration: Simplified integration with MAC controllers via MII/SNI interface.
  • Reduced Component Count: Integrated filters reduce the need for external components.
  • Low Power Consumption: Enables energy-efficient operation in embedded systems.
  • Reliable Operation: Provides reliable Ethernet connectivity for demanding applications.

Additional Details

The LXT9785EHC typically operates with a 3.3V or 5V power supply (check the datasheet for the specific voltage). It is packaged in a QFP (Quad Flat Package) or other surface-mount packages. The MII or SNI interface allows for easy connection to a variety of MAC controllers. The auto-negotiation feature simplifies network configuration and ensures compatibility with different Ethernet devices. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, are available in the device datasheet. The device is a mature product and a widely used solution for providing Ethernet connectivity in various embedded systems and networking devices.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
Mini-Circuits
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Intel
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess