Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intel
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 178528-LE82Q965
Ultra Librarian 3D Model Ultra Librarian LE82Q965 CAD Model

Description

The Intel LE82Q965 is a specialized integrated circuit suitable for various electronic devices.

  • Category: Integrated Circuits (ICs) - Specialized ICs
  • Series: Intel
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmability: Not Verified
  • ECCN: EAR99 (does not require an export license)
  • MSL Level: 3 (168 hours of moisture sensitivity)
  • HTSUS Code: 8542.31.0001
  • Manufacturer: Intel
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Lowest to $8.1191
ECAD model for LTM2889CY-5#PBF
Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI
National Semiconductor (TI)
PC87334VJG-5
Need more? Email Us
ECAD model for PC87334VJG-5
Freescale Semiconductor - NXP
SCK60DN512VL
Need more? Email Us
ECAD model for SCK60DN512VL
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317
Microchip Technology
IC EEPROM 128K I2C 5MHZ 8SOIC / Secure Memory 8-SOIC
Need more? Email Us
ECAD model for AT88SC12816C-SU
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Rochester Electronics
ULN2429A
Need more? Email Us
ECAD model for ULN2429A
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
ECAD model for TDA8351

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention