EN
  • EN
  • DE

JS29F08G08CANB2

Part No JS29F08G08CANB2
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 996951-JS29F08G08CANB2
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JS29F08G08CANB2 CAD Model

Description

The JS29F08G08CANB2 is an 8Gb NAND flash memory device manufactured by Intel. It is designed for mass storage applications requiring high density and reliable data retention.

Applications

  • Solid-state drives (SSDs)
  • Embedded storage
  • USB flash drives
  • Memory cards
  • Mobile devices

Features

  • Capacity: 8 Gigabit (1 Gigabyte)
  • Interface: NAND
  • Supply voltage: 3.3V
  • Operating temperature range: Industrial (-40°C to 85°C)
  • Page size: Specified (Consult datasheet for specific page size)
  • Block size: Specified (Consult datasheet for specific block size)
  • Wear leveling: Supported

Benefits

  • High density: Provides a large storage capacity in a small form factor.
  • Reliable data retention: Ensures data integrity and longevity.
  • Fast read/write speeds: Enables quick access to stored data.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Robust error correction: Incorporates error correction codes (ECC) to protect against data corruption.

Additional Details

The JS29F08G08CANB2 is a multi-level cell (MLC) NAND flash memory, meaning that each memory cell stores multiple bits of data. This increases density but may reduce endurance compared to single-level cell (SLC) NAND flash. Wear leveling algorithms are used to distribute write operations evenly across the memory cells, maximizing the lifespan of the device. The 'CANB2' suffix may indicate specific packaging or performance characteristics, and consulting the official Intel datasheet is crucial for detailed specifications. The datasheet will provide detailed information on timing parameters, command sets, and power consumption characteristics. Proper implementation of ECC and wear leveling is essential for reliable operation in demanding applications.

You May Also Be Interested in

Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Mini-Circuits
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
AVX Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6895 $59.1690
53+ $2.2067 $116.9551
82+ $2.1378 $175.2996
112+ $2.0688 $231.7056
145+ $1.9999 $289.9855
194+ $1.7930 $347.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess