EN
  • EN
  • DE

PXA261B1C400

Part No PXA261B1C400
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996436-PXA261B1C400
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXA261B1C400 CAD Model

Description

The Intel PXA261B1C400 is a processor belonging to the Intel XScale family, designed for mobile and embedded applications. This processor is based on the ARMv5TE architecture and is known for its low power consumption and robust performance, making it suitable for devices requiring long battery life and reliable operation.

Applications:

  • Handheld computers (PDAs)
  • Mobile phones
  • Portable media players
  • Industrial control systems
  • Networking devices
  • Embedded systems

Features:

  • XScale architecture (ARMv5TE)
  • 400 MHz clock speed
  • Low power consumption
  • Integrated memory controller
  • LCD controller
  • USB host/client interface
  • Audio interface

Benefits:

  • High performance for demanding mobile applications.
  • Extended battery life due to low power consumption.
  • Simplified system design with integrated peripherals.
  • Enables rich multimedia capabilities with LCD and audio interfaces.
  • Facilitates connectivity through USB host and client support.

Additional Details:

The PXA261B1C400 incorporates an integrated memory controller, supporting various memory types like SDRAM and Flash memory. It also includes an LCD controller for driving displays, a USB host/client interface for peripheral connectivity, and an audio interface for sound output and input. The processor's core operates at a clock speed of 400 MHz, providing sufficient processing power for a wide range of applications. Its power management features allow for dynamic voltage and frequency scaling, further optimizing power consumption. The processor is typically packaged in a BGA (Ball Grid Array) package. Refer to the Intel documentation for detailed specifications, pinouts, and application notes.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess