EN
  • EN
  • DE

INTEL SRFBJ - INTEL Gold 5220 (2.2GHz - 18C) CPU

Part No INTEL SRFBJ - INTEL Gold 5220 (2.2GHz - 18C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 5220 (2.2GHz - 18C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423368-INTEL SRFBJ - INTEL Gold 5220 (2.2GHz - 18C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFBJ - INTEL Gold 5220 (2.2GHz - 18C) CPU CAD Model

Description

The INTEL Gold 5220 CPU, model SRFBJ, stands as a potent member of Intel's second-generation Xeon Scalable processor family, tailored to meet the diverse and dynamically changing demands of modern data centers. This 'Cascade Lake' processor is specifically designed for efficiency and scalability, making it an excellent option for complex computing environments such as virtualized infrastructure, high-performance computing, and large-scale storage and networking solutions. Featuring 18 cores and a base clock speed of 2.2GHz, the Gold 5220 delivers outstanding multi-threaded performance, enabling it to tackle a wide array of tasks simultaneously with reduced latency and increased throughput. It integrates Intel's Hyper-Threading Technology, allowing it to process up to 36 threads concurrently, enhancing its capacity to handle paralleled tasks and ensuring smooth operation under heavy loads. The processor is equipped with a 24.75MB L3 cache, optimizing data retrieval times and significantly improving the processing speed for data-intensive applications. Operating with a Thermal Design Power (TDP) of 125W, it strikes a fine balance between performance and power efficiency, ideal for data centers aiming to minimize operational costs while maintaining high computational power. The Gold 5220 supports Intel's Deep Learning Boost technology, offering enhanced AI inference capabilities, and is equipped with the latest security features, including hardware-enhanced security to protect data and system operations. This processor is well-suited for organizations seeking a versatile and powerful CPU capable of adapting to various computing needs and providing a robust platform for a wide range of enterprise applications.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess