EN
  • EN
  • DE

INTEL SR3GD - Intel GOLD 5120 2.20GHz 14C 19.25M 105W

Part No INTEL SR3GD - Intel GOLD 5120 2.20GHz 14C 19.25M 105W
Manufacturer Intel
Catalog CPU
Description Intel GOLD 5120 3.20GHz 14C 19.25M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423621-INTEL SR3GD - Intel GOLD 5120 2.20GHz 14C 19.25M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3GD - Intel GOLD 5120 2.20GHz 14C 19.25M 105W CAD Model

Description

The Intel Gold 5120 processor is part of the Intel Xeon Scalable family, specifically designed for dual-socket server and workstation platforms. Featuring 14 cores and operating at 2.20GHz, it offers a balance of computing power and energy efficiency, making it suitable for data center operations, including virtualization, high-performance computing (HPC), and cloud-based applications. It has a significant 19.25MB of cache, which helps in handling large datasets more efficiently. With a thermal design power (TDP) of 105W, it ensures relatively low power consumption considering its high-performance capabilities. This processor supports Intel's Hyper-Threading Technology, allowing it to handle up to 28 threads simultaneously, which significantly enhances multitasking and computational throughput. It is built on Intel's Skylake microarchitecture, providing notable improvements in security, efficiency, and performance over previous generations. The Intel Gold 5120 supports advanced technologies such as Intel Turbo Boost Technology 2.0, which intelligently increases the processor's frequency as needed by taking advantage of thermal and power headroom. This makes the Intel Gold 5120 a versatile and powerful processor option for businesses in need of reliable, high-performance computing solutions.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess