EN
  • EN
  • DE

INTEL SR37A - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W

Part No INTEL SR37A - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W
Manufacturer Intel
Catalog CPU
Description Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423339-INTEL SR37A - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR37A - Intel PLATINUM 8176 2.10GHz 28C 38.5M 165W CAD Model

Description

The INTEL SR37A, featuring the Intel Platinum 8176 processor, belongs to the elite Intel Xeon Scalable family, designed to tackle the most demanding data center and enterprise workload challenges. This high-end processor operates at a base frequency of 2.10GHz and boasts an impressive 28 cores, making it an unparalleled choice for tasks that require intensive parallel processing, such as high-performance computing (HPC), large-scale virtualization, and in-memory databases. It supports hyper-threading technology, allowing it to process up to 56 threads simultaneously, drastically improving throughput and efficiency in multi-threaded applications. With a massive 38.5MB L3 cache, the Platinum 8176 significantly reduces data access times, enhancing performance for cache-dependent applications. The processor is based on the Skylake-SP microarchitecture, which includes numerous improvements in performance, security, and efficiency over previous generations. It supports six-channel DDR4 memory at speeds up to 2666MHz, offering immense memory bandwidth to satisfy the requirements of memory-intensive applications. With a thermal design power (TDP) of 165W, it is engineered to deliver peak performance while maintaining energy efficiency in dense server configurations. The Intel Platinum 8176 includes advanced features such as Intel Virtualization Technology (VT-x and VT-d), Intel Turbo Boost Technology 2.0, and Intel Advanced Vector Extensions 512 (AVX-512), enhancing its capabilities in virtualized environments, dynamic performance scaling, and accelerated computing tasks, respectively. For organizations that demand the utmost in processing power, reliability, and scalability, the INTEL SR37A represents the pinnacle of server CPU technology.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess