EN
  • EN
  • DE

INTEL SR2SR - Intel E7-8893V4 3.20GHz 4C 60M 140W

Part No INTEL SR2SR - Intel E7-8893V4 3.20GHz 4C 60M 140W
Manufacturer Intel
Catalog CPU
Description Intel E7-8893V4 3.20GHz 4C 60M 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423397-INTEL SR2SR - Intel E7-8893V4 3.20GHz 4C 60M 140W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2SR - Intel E7-8893V4 3.20GHz 4C 60M 140W CAD Model

Description

The INTEL SR2SR, classified under the Intel Xeon Processor E7-8893V4, emerges from the Broadwell-EX family, catering to the upper echelons of enterprise computing where performance, reliability, and scalability are paramount. This processor clocks in at a base frequency of 3.20GHz and includes four cores, which, when combined with Intel's Hyper-Threading Technology, permit it to handle eight threads simultaneously. This capability makes it particularly suited for critical applications and high-end computing tasks requiring fast processing speeds. A standout feature is its enormous 60MB of Intel Smart Cache, ensuring that data and instructions that are regularly accessed by the processor are stored close at hand, significantly enhancing performance and reducing latency. With a TDP of 140W, it represents Intel's commitment to delivering high-performance computing solutions with a focus on energy efficiency. The E7-8893V4 supports advanced RAS (Reliability, Availability, and Serviceability) features, making it an ideal choice for mission-critical applications in data centers requiring maximum uptime and data integrity. It supports DDR3 and DDR4 memory technologies, allowing flexibility in memory configurations to maximize bandwidth and system performance. This processor is designed for scalable 4S and 8S systems, providing a path for growth and increased compute density as organizational needs evolve, making it an excellent investment for enterprises demanding the utmost in performance and reliability.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess