EN
  • EN
  • DE

INTEL SR203 - Intel E5-2667v3 3.2GHz 8C 20M 135W Cache 2133MHz 135W

Part No INTEL SR203 - Intel E5-2667v3 3.2GHz 8C 20M 135W Cache 2133MHz 135W
Manufacturer Intel
Catalog CPU
Description Intel E5-2667v3 3.2GHz 8C 20M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423920-INTEL SR203 - Intel E5-2667v3 3.2GHz 8C 20M 135W Cache 2133MHz 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR203 - Intel E5-2667v3 3.2GHz 8C 20M 135W Cache 2133MHz 135W CAD Model

Description

The INTEL SR203, featuring the Intel E5-2667v3 processor, is a powerful and reliable solution for high-performance computing environments. This processor is part of Intel's Xeon E5-2600 v3 family, designed to deliver top-tier performance for demanding server and workstation applications. With a base clock speed of 3.2GHz and 8 cores, it is optimized for multi-threaded applications and heavy workloads. The E5-2667v3 also includes a substantial 20MB of smart cache, reducing latency and improving efficiency when accessing frequently used data. Coupled with support for DDR4 memory at speeds up to 2133MHz, this processor can handle high data throughput, making it an excellent choice for data analytics, high-frequency trading platforms, and virtualized environments. The 135W TDP (Thermal Design Power) indicates its power consumption and cooling requirements, which, while substantial, are justified by the processor's exceptional performance capabilities. This processor also supports Intel's Hyper-Threading Technology, allowing it to handle up to 16 threads simultaneously, further enhancing its multitasking abilities. In summary, the INTEL SR203 with the Intel E5-2667v3 processor is designed to meet the needs of businesses and professionals requiring robust computing power, fast data processing speeds, and high reliability in high-stress environments.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess