EN
  • EN
  • DE

INTEL SLANU - Intel E5430 2.66GHz 4C 12M 80W

Part No INTEL SLANU - Intel E5430 2.66GHz 4C 12M 80W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5430
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423481-INTEL SLANU - Intel E5430 2.66GHz 4C 12M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLANU - Intel E5430 2.66GHz 4C 12M 80W CAD Model

Description

The INTEL SLANU is the identifier for the Intel E5430, a quad-core processor falling under the Harpertown series of the Intel Xeon family designed for server and workstation use. With a clock speed of 2.66GHz, it provides a balanced combination of performance and power efficiency, showcasing a Thermal Design Power (TDP) of 80 watts, illustrating Intel’s capability to deliver computational power with moderate energy consumption. Engineered on the 45nm process technology, the E5430 incorporates 12MB of L3 cache, significantly reducing data access times from the main memory and resulting in faster computational speeds and improved system responsiveness. It further supports a 1333 MHz Front Side Bus (FSB), enhancing communication speed between the CPU and the memory controller, thereby boosting the overall data throughput. Despite lacking integrated graphics, this CPU compensates with robust processing capabilities, especially valuable in server environments where graphical outputs are often managed separately. It is compatible with the LGA771 socket, providing versatility in motherboard selection for system builders focusing on legacy infrastructure. Notably, the Intel E5430 does not support Hyper-Threading or Turbo Boost technologies, a reflection of its generation's characteristic balance between straightforward processing power and efficiency. It excels in environments requiring stable, efficient computational capacity, such as in dedicated servers, communications infrastructure, and business-critical applications, making it a proven choice for IT professionals and enterprises seeking reliability and performance in their computing solutions.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess