EN
  • EN
  • DE

INTEL I3-3240 - Intel i3-3240 (3.40GHz - 2C) CPU

Part No INTEL I3-3240 - Intel i3-3240 (3.40GHz - 2C) CPU
Manufacturer Intel
Catalog CPU
Description Intel Core i3-3240
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423613-INTEL I3-3240 - Intel i3-3240 (3.40GHz - 2C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL I3-3240 - Intel i3-3240 (3.40GHz - 2C) CPU CAD Model

Description

The Intel i3-3240 processor is part of the Intel Core i3 series, designed for entry-level desktop computers. Operating at a speed of 3.40GHz with two cores, it offers solid performance for everyday computing tasks such as web browsing, document editing, and multimedia consumption. The processor integrates Intel Hyper-Threading Technology, allowing it to efficiently handle four threads simultaneously, which enhances multitasking capabilities. With a 3MB smart cache, the i3-3240 can quickly access frequently used data and instructions, thereby reducing latency and improving overall system responsiveness. The processor's 55W TDP ensures energy efficiency, making it an excellent choice for users looking to build or upgrade a PC with a balance between performance and power consumption. It supports DDR3 memory, providing fast data transfer rates and reducing power consumption compared to older memory technologies. Furthermore, the i3-3240 includes Intel HD Graphics 2500, offering decent graphics performance for everyday applications and casual gaming. Overall, the Intel i3-3240 is a reliable processor that delivers good performance for standard computer use, making it suitable for home and office environments.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess