EN
  • EN
  • DE

INTEL E7-4850V3 - Intel E7-4850v3 2.20GHz 14C 35M 115W

Part No INTEL E7-4850V3 - Intel E7-4850v3 2.20GHz 14C 35M 115W
Manufacturer Intel
Catalog CPU
Description Intel E7-4850v3 2.20GHz 14C 35M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423640-INTEL E7-4850V3 - Intel E7-4850v3 2.20GHz 14C 35M 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-4850V3 - Intel E7-4850v3 2.20GHz 14C 35M 115W CAD Model

Description

The Intel E7-4850v3, belonging to the Intel Xeon E7 v3 family, is a high-end server processor designed for critical enterprise-level computing. With a base clock speed of 2.20GHz, this CPU boasts 14 cores and 28 threads, making it a powerhouse for multi-threaded applications and heavy workloads. The processor has a generous 35MB of L3 cache, which helps in speeding up data access times for the CPU cores. The Intel E7-4850v3 has a thermal design power (TDP) of 115 watts, balancing performance and power efficiency. This CPU supports advanced Intel technologies such as Intel Hyper-Threading, which allows each core to process two threads simultaneously, enhancing multitasking capabilities. Its compatibility with Intel vPro technology offers advanced security and management features, crucial for enterprise environments. The processor is built on Intel's 22nm process technology, ensuring enhanced performance and reduced power consumption. The E7-4850v3 is aimed at high-end servers used in data centers, cloud computing, and other demanding scenarios, where reliability, scalability, and performance are paramount. With support for scalable memory and I/O configurations, it allows businesses to tailor their systems to their specific workload requirements, offering the flexibility needed in today’s dynamic IT environments.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess