EN
  • EN
  • DE

INTEL E5-4655V3 - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU

Part No INTEL E5-4655V3 - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU
Manufacturer Intel
Catalog CPU
Description INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423515-INTEL E5-4655V3 - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4655V3 - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU CAD Model

Description

The INTEL E5-4655V3 processor, a part of the Intel Xeon E5-4600 v3 series, is designed specifically for high-density, multi-socket servers in enterprise environments. Providing a clock speed of 2.9GHz across its six cores, this CPU delivers powerful performance capabilities suited for critical applications, complex data analytics, and virtualized infrastructures demanding high levels of efficiency and scalability. Such a design enables the processor to tackle intensive workloads with ease while maintaining optimal performance levels across various computing environments. With an impressive 45MB of cache, the E5-4655V3 ensures rapid access to frequently used data, drastically reducing processing times and enhancing the throughput of data-processing tasks. Its thermal design power (TDP) of 135W reflects the processor's robust performance output, necessitating effective cooling solutions within server setups to maintain operational stability. This CPU features Intel's Turbo Boost Technology, enabling it to automatically increase its operating frequency beyond the base specification in response to intense workloads, thereby offering a performance boost when required. Additionally, support for Intel Hyper-Threading Technology allows the processor to handle up to 12 threads simultaneously, optimizing multitasking and improving the efficiency of applications designed to take advantage of parallel processing. The E5-4655V3's integration capabilities with Intel's vPro technology and Virtualization Technology (VT-x) enhance its suitability for secure and flexible server architectures, making it an ideal choice for businesses prioritizing high performance and reliability in their server ecosystems.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess