EN
  • EN
  • DE

INTEL E5-2660V3 - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W

Part No INTEL E5-2660V3 - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-2660v3 2.60GHz 10C 25M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423327-INTEL E5-2660V3 - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2660V3 - Intel E5-2660v3 2.60GHz 10C 25M 105W Cache 2133MHz 105W CAD Model

Description

The Intel E5-2660V3 processor is a key component in the Xeon E5 family, designed for optimal performance in enterprise-level servers and workstations. This 10-core CPU operates at a frequency of 2.60GHz, providing a powerful foundation for data centers managing diverse and demanding workloads. Equipped with a 25MB cache, it facilitates quick data access for the cores, significantly enhancing efficiency and processing speed. With a thermal design power of 105W, the E5-2660V3 achieves a balanced mix of high performance and manageable energy consumption. This processor supports DDR4 memory at 2133MHz, ensuring high-speed data transfers and improved system responsiveness. Advanced technologies such as Intel Turbo Boost Technology 2.0 and Intel Virtualization Technology are integral to this CPU, offering dynamic speed boosts and robust virtualization capabilities, respectively. Ideal for mission-critical applications, the E5-2660V3 excels in virtualized environments, big data analytics, and high-performance computing, delivering reliability, scalability, and performance.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess