EN
  • EN
  • DE

ID8085AH

Part No ID8085AH
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064295-ID8085AH
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ID8085AH CAD Model

Description

The Intel ID8085AH is an 8-bit microprocessor. It is a successor to the earlier Intel 8080 microprocessor, offering improved performance and features. The ID8085AH integrates various functions onto a single chip, making it a more efficient and cost-effective solution for embedded systems and general-purpose computing applications compared to its predecessors.

Applications

  • Embedded Systems: Used in various embedded applications, such as industrial control systems, instrumentation, and consumer electronics.
  • Microcontroller Training Platforms: Serves as a foundational component in educational kits and training platforms for learning about microprocessor architecture and programming.
  • Early Personal Computers: Found in some early personal computer designs and single-board computers.
  • Industrial Controllers: Utilized in industrial automation equipment for controlling machinery and processes.
  • Instrumentation: Integrated into test and measurement instruments for data acquisition and processing.

Features

  • 8-Bit Architecture: Processes data in 8-bit units, suitable for many control and data manipulation tasks.
  • Integrated Clock Generator: Includes an on-chip clock generator, simplifying system design.
  • Addressable Memory: Can address up to 64KB of memory, providing ample space for programs and data.
  • Multiple Interrupts: Supports multiple interrupt inputs, enabling efficient handling of external events.
  • Serial Communication: Features serial communication capabilities for interfacing with peripherals and other devices.
  • Multiplexed Address/Data Bus: Uses a multiplexed address and data bus to reduce pin count.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded systems due to its integration and simplicity.
  • Easy to Use: Simplified system design with integrated clock generator.
  • Versatile: Suitable for a wide range of applications, from industrial control to consumer electronics.
  • Established Architecture: Well-documented and supported architecture with abundant resources available.
  • Reliable: A robust and reliable processor for use in harsh environments.

Additional Details

The ID8085AH requires a single +5V power supply for operation. It is typically packaged in a 40-pin DIP (Dual In-line Package). The instruction set is similar to that of the 8080, making it relatively easy to transition from older systems. Specific operating temperatures and power consumption figures vary depending on the manufacturing revision. Consult the official Intel datasheet for precise specifications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess