EN
  • EN
  • DE

i3-11100B

Part No i3-11100B
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-11100B (12M Cache, up to 4.40 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954209-i3-11100B
Series *
Ultra Librarian 3D Model Ultra Librarian i3-11100B CAD Model

Description

The Intel Core i3-11100B is a mobile processor, specifically designed for embedded systems and compact devices where performance and power efficiency are crucial. Part of the 11th generation Intel Core processors (Tiger Lake family), this processor delivers a solid balance between computing power and energy consumption, making it suitable for various industrial and commercial applications.

Applications

  • Industrial PCs: Used in environments requiring reliable and consistent performance.
  • Point-of-Sale (POS) Systems: Powers checkout systems with efficient processing capabilities.
  • Digital Signage: Drives visually rich content on displays while maintaining low power usage.
  • Thin Clients: Enables secure and streamlined access to server-based applications.
  • Embedded Systems: Integrates into specialized devices for control and data processing.

Features

  • Tiger Lake Architecture: Built on Intel's 10nm SuperFin process for enhanced performance and power efficiency.
  • Dual-Core Processing: Features two cores and four threads, allowing for efficient multitasking and parallel processing.
  • Integrated Intel UHD Graphics: Provides integrated graphics capabilities for displaying visual content without needing a discrete graphics card.
  • Base Clock Speed: Operates at a base clock speed optimized for energy efficiency.
  • Turbo Boost Technology: Dynamically increases the processor's frequency as needed, providing extra performance when demanded.
  • Intel Iris Xe Graphics compatibility: While it comes with integrated UHD graphics, it is designed to work with Iris Xe graphics on supporting systems for enhanced graphics performance.
  • Low Power Consumption: Designed for low thermal design power (TDP), making it suitable for fanless or low-noise systems.
  • PCIe 4.0 Support: Offers faster data transfer rates with PCIe 4.0 support for compatible devices.
  • Integrated Memory Controller: Supports DDR4 memory, offering high bandwidth and low latency.

Benefits

  • Efficient Performance: Provides sufficient processing power for various tasks while minimizing energy consumption.
  • Reliable Operation: Ensures stable and consistent performance in demanding environments.
  • Cost-Effective Solution: Delivers a balance of performance and price, making it a cost-effective choice for embedded applications.
  • Compact Design: Allows for integration into small form factor devices.
  • Enhanced Graphics Capabilities: Integrated Intel UHD Graphics drives displays and handles visual content effectively.
  • Long-Term Availability: Designed for longevity, ensuring availability and support for extended periods.

Additional Details

The Intel Core i3-11100B typically has a TDP (Thermal Design Power) rating that reflects its power consumption and heat dissipation characteristics. It supports various instruction sets and technologies, including Intel Virtualization Technology (VT-x) and Intel AES New Instructions (AES-NI). It's designed to be soldered directly onto the motherboard (BGA package), which improves thermal conductivity and allows for a more compact design.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess