EN
  • EN
  • DE

HY82563EB 864999

Part No HY82563EB 864999
Manufacturer Intel
Catalog Ethernet Interface
Description Gilgal; Gigabit Ethernet Phy, Dual Port, Pb-free 2LI, TQFP,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Data Rate 1 Gbps
Max Operating Temperature 60 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.08 V
Number of Transceivers 2
RoHS Compliant
Win Source Part Number 1172195-HY82563EB 864999
Categories Ethernet Interface
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY82563EB 864999 CAD Model

Description

The HY82563EB 864999 manufactured by Intel is an Ethernet interface with a data rate of 1 Gbps and two transceivers.

  • Package: TQFP package.
  • Compliance: RoHS compliant.
  • Temperature Range: 0 °C to 60 °C.
  • Maximum Supply Voltage: 3.6V.
  • Minimum Supply Voltage: 1.08V.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 4/4 64QFN / 4/4 Transceiver Full Ethernet 64-QFN (8x8)
Lowest to $13.9702
Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $9.8643
Intel
Need more? Email Us
Intel
Ethernet CTLR Single Chip 100Mbps/1000Mbps/10000Mbps 576-Pin FCBGA
Need more? Email Us
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess